☰
TLE52062SNK
TLE52062SNK
Obsolete
Description:  IC MOTOR DRIVER PAR TO220-7
Manufacturer:  Infineon Technologies
Datasheet:   TLE52062SNK Datasheet
History Price: Obsolete
In Stock: 25485
TLE52062SNK vs TLE4208G
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
5V ~ 18V
Voltage - Load
-
5V ~ 18V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
P-DSO-28