☰
TLE52052AKSA1
TLE52052AKSA1
Obsolete
Description:  IC MOTOR DRIVER 5.3V-40V TO220-7
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 31440
TLE52052AKSA1 vs TLE4205G
Series
SPT
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
DMOS
Bipolar
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
5A
1A
Voltage - Supply
5.3V ~ 40V
6V ~ 32V
Voltage - Load
5.3V ~ 40V
6V ~ 32V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7 Formed Leads
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
P-TO220-7-11
PG-DSO-20-17