Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4678EL
TLE4678EL
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 200MA SSOP-14-EP
Manufacturer:
Infineon Technologies
Datasheet:
TLE4678EL Datasheet
History Price: Obsolete
In Stock: 19760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4678EL vs TLE4271-2S
Part No
TLE4678EL
TLE4271-2S
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 150mA
0.7V @ 550mA
Current - Output
200mA
550mA
Current - Quiescent (Iq)
80 μA
-
Current - Supply (Max)
8 mA
90 mA
PSRR
65dB (100Hz)
54dB (100Hz)
Control Features
Reset, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-220-7
Supplier Device Package
PG-SSOP-14-EP
PG-TO220-7-12