Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 150mA
0.5V @ 150mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
80 μA
1.3 mA
Current - Supply (Max)
8 mA
23 mA
PSRR
65dB (100Hz)
54dB (100Hz)
Control Features
Reset, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-SSOP-14-EP
PG-DSO-14-30