☰
TLE4678EL
TLE4678EL
Obsolete
Description:  IC REG LIN 5V 200MA SSOP-14-EP
Manufacturer:  Infineon Technologies
Datasheet:   TLE4678EL Datasheet
History Price: Obsolete
In Stock: 40905
TLE4678EL vs TLE4262GCT
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 150mA
-
Current - Output
200mA
-
Current - Quiescent (Iq)
80 μA
-
Current - Supply (Max)
8 mA
-
PSRR
65dB (100Hz)
-
Control Features
Reset, Watchdog
-
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
PG-SSOP-14-EP
-