Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V, Tracking
8.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
0.5V @ 250mA
Current - Output
450mA, 50mA, 100mA
400mA
Current - Quiescent (Iq)
1.8 mA
220 μA
Current - Supply (Max)
-
30 mA
PSRR
30dB (20Hz ~ 20kHz), 30dB (20hz ~ 20kHz), 30dB (20Hz ~ 20kHz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
-
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-220-3
Supplier Device Package
PG-DSO-20
PG-TO220-3