☰
TLE4471GNUMA1
TLE4471GNUMA1
Obsolete
Description:  IC REG LINEAR POS ADJ DSO20
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 2900
TLE4471GNUMA1 vs TLE4270-2
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Adjustable (Fixed)
-
Number of Regulators
3
-
Voltage - Input (Max)
40V
-
Voltage - Output (Min/Fixed)
5V, Tracking
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
-
Current - Output
450mA, 50mA, 100mA
-
Current - Quiescent (Iq)
1.8 mA
-
Current - Supply (Max)
-
-
PSRR
30dB (20Hz ~ 20kHz), 30dB (20hz ~ 20kHz), 30dB (20Hz ~ 20kHz)
-
Control Features
Enable, Reset, Watchdog
-
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
PG-DSO-20
-