Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4295GV30
TLE4295GV30
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLT TLE4295
Manufacturer:
Infineon Technologies
Datasheet:
TLE4295GV30 Datasheet
History Price: $0.37000
In Stock: 45005
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4295GV30 vs TLE4274DV50
Part No
TLE4295GV30
TLE4274DV50
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 20mA
0.5V @ 250mA
Current - Output
30mA
400mA
Current - Quiescent (Iq)
200 μA
220 μA
Current - Supply (Max)
4 mA
30 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Power Fail
-
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-SCT595-5
PG-TO252-3-11