Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4295GV30
TLE4295GV30
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLT TLE4295
Manufacturer:
Infineon Technologies
Datasheet:
TLE4295GV30 Datasheet
History Price: $0.37000
In Stock: 45005
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4295GV30 vs TLE4262GCT
Part No
TLE4295GV30
TLE4262GCT
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
3V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 20mA
-
Current - Output
30mA
-
Current - Quiescent (Iq)
200 μA
-
Current - Supply (Max)
4 mA
-
PSRR
60dB (100Hz)
-
Control Features
Power Fail
-
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
6-SMD (5 Leads), Gull Wing
-
Supplier Device Package
PG-SCT595-5
-