☰
TLE4295GV30
TLE4295GV30
Active
Description:  IC REG LINEAR VOLT TLE4295
Manufacturer:  Infineon Technologies
Datasheet:   TLE4295GV30 Datasheet
History Price: $0.37000
In Stock: 45005
TLE4295GV30 vs TLE4253EXUMA2
Series
-
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
3V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 20mA
0.6V @ 200mA
Current - Output
30mA
250mA
Current - Quiescent (Iq)
200 μA
150 μA
Current - Supply (Max)
4 mA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Power Fail
Enable
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-SCT595-5
PG-DSO-8-27