☰
TLE4295GV30
TLE4295GV30
Active
Description:  IC REG LINEAR VOLT TLE4295
Manufacturer:  Infineon Technologies
Datasheet:   TLE4295GV30 Datasheet
History Price: $0.37000
In Stock: 26960
TLE4295GV30 vs TLE4251DATMA1
Series
-
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
3V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 20mA
0.52V @ 300mA
Current - Output
30mA
400mA
Current - Quiescent (Iq)
200 μA
300 μA
Current - Supply (Max)
4 mA
20 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Power Fail
Enable
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SCT595-5
PG-TO252-5-11