Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
-
Voltage - Input (Max)
42V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
-
Current - Quiescent (Iq)
300 μA
-
Current - Supply (Max)
30 mA
-
Control Features
Enable, Reset, Watchdog
-
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
PG-SSOP-14-1
-