☰
TLE4291EXUMA1
TLE4291EXUMA1
Discontinued
Description:  IC REG LINEAR 5V 450MA SSOP-14-1
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 42800
TLE4291EXUMA1 vs TLE4262G
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 150mA
Current - Output
450mA
200mA
Current - Quiescent (Iq)
300 μA
1.3 mA
Current - Supply (Max)
30 mA
23 mA
PSRR
65dB (100Hz)
54dB (100Hz)
Control Features
Enable, Reset, Watchdog
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-SSOP-14-1
PG-DSO-20