Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.6V @ 200mA
Current - Output
450mA
250mA
Current - Quiescent (Iq)
300 μA
150 μA
Current - Supply (Max)
30 mA
15 mA
PSRR
65dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-SSOP-14-1
PG-DSO-8-27