Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4285GHTSA1
TLE4285GHTSA1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 15MA SCT595-5
Manufacturer:
Infineon Technologies
Datasheet:
TLE4285GHTSA1 Datasheet
History Price: $1.34000
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4285GHTSA1 vs TLE4269GL
Part No
TLE4285GHTSA1
TLE4269GL
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 10mA
0.5V @ 100mA
Current - Output
15mA
150mA
Current - Quiescent (Iq)
150 μA
300 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
-
Control Features
Power Fail
Reset
Protection Features
Over Temperature, Short Circuit
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-SCT595-5-2
PG-DSO-20