Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4276SV50
TLE4276SV50
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED LDO REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE4276SV50 Datasheet
History Price: Active
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4276SV50 vs TLE4276DV
Part No
TLE4276SV50
TLE4276DV
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, AEC-Q101, OPTIREG
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 250mA
Current - Output
400mA
400mA
Current - Quiescent (Iq)
220 μA
220 μA
Current - Supply (Max)
25 mA
25 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Inhibit
Inhibit
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO220-5-12
P-TO252-5-1