☰
TLE4276SV50
TLE4276SV50
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276SV50 Datasheet
History Price: Active
In Stock: 29460
TLE4276SV50 vs TLE42712
Series
Automotive, AEC-Q100, AEC-Q101, OPTIREG
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.7V @ 550mA
Current - Output
400mA
550mA
Current - Quiescent (Iq)
220 μA
-
Current - Supply (Max)
25 mA
90 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Inhibit
Delay, Inhibit, Reset, Watchdog
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
TO-220-7 Formed Leads
Supplier Device Package
PG-TO220-5-12
P-TO220-7-11