☰
TLE4276SV50
TLE4276SV50
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276SV50 Datasheet
History Price: Active
In Stock: 29460
TLE4276SV50 vs TLE4269GL
Series
Automotive, AEC-Q100, AEC-Q101, OPTIREG
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 100mA
Current - Output
400mA
150mA
Current - Quiescent (Iq)
220 μA
300 μA
Current - Supply (Max)
25 mA
-
PSRR
54dB (100Hz)
-
Control Features
Inhibit
Reset
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-TO220-5-12
PG-DSO-20