Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 150mA
Current - Output
400mA
200mA
Current - Quiescent (Iq)
200 μA
1.3 mA
Current - Supply (Max)
25 mA
23 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Inhibit
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TO252-5-1
PG-DSO-14-30