☰
TLE4274D
TLE4274D
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4274D Datasheet
History Price: Active
In Stock: 18580
TLE4274D vs TLE4254EJS
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
3.3V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 250mA
0.4V @ 70mA
Current - Output
400mA
70mA
Current - Quiescent (Iq)
220 μA
80 μA
Current - Supply (Max)
30 mA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
-
Enable
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TO252-3-11
PG-DSO-8