Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
3.3V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.6V @ 200mA
Current - Output
400mA
250mA
Current - Quiescent (Iq)
220 μA
150 μA
Current - Supply (Max)
30 mA
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
-
Enable
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-3-11
PG-TO252-5-11