☰
TLE4274D V33
TLE4274D V33
Obsolete
Description:  IC REG LINEAR 3.3V 400MA TO252-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 3520
TLE4274D V33 vs TLE42754DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 300mA
0.5V @ 300mA
Current - Output
400mA
450mA
Current - Quiescent (Iq)
220 μA
200 μA
Current - Supply (Max)
30 mA
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
-
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-3-11
PG-TO252-5