Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 300mA
Current - Output
100mA
450mA
Current - Quiescent (Iq)
400 μA
200 μA
Current - Supply (Max)
15 mA
25 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SOT223-4
PG-TO252-5