Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4264GHTSA1
TLE4264GHTSA1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 100MA SOT223-4
Manufacturer:
Infineon Technologies
Datasheet:
TLE4264GHTSA1 Datasheet
History Price: $2.06000
In Stock: 14010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4264GHTSA1 vs TLE4274D
Part No
TLE4264GHTSA1
TLE4274D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 250mA
Current - Output
100mA
400mA
Current - Quiescent (Iq)
400 μA
220 μA
Current - Supply (Max)
15 mA
30 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
-
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-SOT223-4
PG-TO252-3-11