☰
TLE4264GHTSA1
TLE4264GHTSA1
Active
Description:  IC REG LINEAR 5V 100MA SOT223-4
Manufacturer:  Infineon Technologies
History Price: $2.06000
In Stock: 8240
TLE4264GHTSA1 vs TLE4251DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.52V @ 300mA
Current - Output
100mA
400mA
Current - Quiescent (Iq)
400 μA
300 μA
Current - Supply (Max)
15 mA
20 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
-
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SOT223-4
PG-TO252-5-11