Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4263GMXUMA2
TLE4263GMXUMA2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 200MA DSO14-61
Manufacturer:
Infineon Technologies
Datasheet:
TLE4263GMXUMA2 Datasheet
History Price: $2.92000
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4263GMXUMA2 vs TLE4262G
Part No
TLE4263GMXUMA2
TLE4262G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 150mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
50 μA
1.3 mA
Current - Supply (Max)
23 mA
23 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Reset, Wake-Up, Watchdog
Inhibit, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-14-61
PG-DSO-20