Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.6V @ 200mA
Current - Output
200mA
250mA
Current - Quiescent (Iq)
50 μA
150 μA
Current - Supply (Max)
23 mA
15 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Reset, Wake-Up, Watchdog
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-14-61
PG-DSO-8-27