☰
TLE4263G
TLE4263G
Obsolete
Description:  IC REG LINEAR 5V 200MA DSO20
Manufacturer:  Infineon Technologies
Datasheet:   TLE4263G Datasheet
History Price: $1.23000
In Stock: 2100
TLE4263G vs TLE4254EJS
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 150mA
0.4V @ 70mA
Current - Output
200mA
70mA
Current - Quiescent (Iq)
50 μA
80 μA
Current - Supply (Max)
23 mA
15 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Reset, Watchdog
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-20-35
PG-DSO-8