☰
TLE4207GNT
TLE4207GNT
Obsolete
Description:  IC MOTOR DRIVER PAR 14SOIC
Manufacturer:  Infineon Technologies
Datasheet:   TLE4207GNT Datasheet
History Price: Obsolete
In Stock: 48480
TLE4207GNT vs TLE4726G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
1, 1/2, 1/4
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
4.5V ~ 6.5V
Voltage - Load
-
5V ~ 50V
Operating Temperature
-
-25 ℃ ~ 110 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
PG-DSO-24-13