Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE4206-2G
TLE4206-2G
Active
PMIC - Motor Drivers, Controllers
Description:
TLE4206 - SERVO AND STEPPER MOTO
Manufacturer:
Infineon Technologies
Datasheet:
TLE4206-2G Datasheet
History Price: Active
In Stock: 43355
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE4206-2G vs TLE4726G
Part No
TLE4206-2G
TLE4726G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Servo DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
1, 1/2, 1/4
Applications
Automotive
General Purpose
Current - Output
800mA
800mA
Voltage - Supply
8V ~ 18V
4.5V ~ 6.5V
Voltage - Load
8V ~ 18V
5V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-14-22
PG-DSO-24-13