☰
TLE2426CD
TLE2426CD
Active
Description:  IC VREF GND REF ADJ 1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CD Datasheet
History Price: $2.53000
In Stock: 2100
TLE2426CD vs TLE2426IPE4
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Reference Type
Ground Reference (Virtual)
-
Output Type
Adjustable
-
Voltage - Output (Min/Fixed)
2V
-
Voltage - Output (Max)
20 V
-
Current - Output
20 mA
-
Tolerance
?%
-
Temperature Coefficient
35ppm/ ℃ Typical
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
-
Voltage - Input
4V ~ 40V
-
Current - Supply
400μA
-
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-