Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2144CDWRG4
TLE2144CDWRG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2144CDWRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2144CDWRG4 vs TLE2024MFKB
Part No
TLE2144CDWRG4
TLE2024MFKB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.5V/μs
Gain Bandwidth Product
5.9 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
33 nA
Voltage - Input Offset
290 μV
120 μV
Current - Supply
6.9mA (x4 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
50 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-CLCC
Supplier Device Package
16-SOIC
20-LCCC (8.89x8.89)