☰
TLE2144AMJB
TLE2144AMJB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
Datasheet:   TLE2144AMJB Datasheet
History Price: Active
In Stock: 40180
TLE2144AMJB vs TLE2037AMD
Series
Excalibur
Excalibur
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
7.5V/μs
Gain Bandwidth Product
5.9 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
15 nA
Voltage - Input Offset
500 μV
10 μV
Current - Supply
13.8mA
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
8-SOIC