☰
TLE2142CPWR
TLE2142CPWR
Active
Description:  IC OPAMP GP 2 CIRCUIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142CPWR Datasheet
History Price: $1.68300
In Stock: 16690
TLE2142CPWR vs TLE2021MLB
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.9 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
25 nA
Voltage - Input Offset
290 μV
120 μV
Current - Supply
6.9mA (x2 Channels)
200μA
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
TO-99-8 Metal Can
Supplier Device Package
16-TSSOP
TO-99-8