Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2142ACDG4
TLE2142ACDG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2142ACDG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2142ACDG4 vs TLE2022AIP
Part No
TLE2142ACDG4
TLE2022AIP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.9 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
33 nA
Voltage - Input Offset
275 μV
120 μV
Current - Supply
6.9mA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP