Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2084CDW
TLE2084CDW
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2084CDW Datasheet
History Price: $7.38000
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2084CDW vs TLE2662IDWR
Part No
TLE2084CDW
TLE2662IDWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
-
Number of Circuits
4
-
Output Type
-
-
Slew Rate
45V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 pA
-
Voltage - Input Offset
500 μV
-
Current - Supply
6.3mA (x4 Channels)
-
Current - Output / Channel
48 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
38 V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-