☰
TLE2082MFKB
TLE2082MFKB
Active
Description:  IC OPAMP JFET 2 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082MFKB Datasheet
History Price: Active
In Stock: 24550
TLE2082MFKB vs TLE2021MDREP
Series
-
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
40V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
25 nA
Voltage - Input Offset
1.1 mV
120 μV
Current - Supply
3.1mA (x2 Channels)
200μA
Current - Output / Channel
48 mA
20 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC