☰
TLE2074IDWR
TLE2074IDWR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2074IDWR Datasheet
History Price: $3.49200
In Stock: 44780
TLE2074IDWR vs TLE2027ID
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
10 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
15 nA
Voltage - Input Offset
250 μV
20 μV
Current - Supply
730μA (x4 Channels)
3.8mA
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC