Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2074CDWR
TLE2074CDWR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2074CDWR Datasheet
History Price: $5.94000
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2074CDWR vs TLE2161IDRG4
Part No
TLE2074CDWR
TLE2161IDRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
10 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
4 pA
Voltage - Input Offset
300 μV
600 μV
Current - Supply
6.5mA (x4 Channels)
290μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
4.5 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC