☰
TLE2072IDG4
TLE2072IDG4
Active
Description:  IC OPAMP JFET 10MHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2072IDG4 Datasheet
History Price: Active
In Stock: 1520
TLE2072IDG4 vs TLE2021QDREP
Series
-
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
25 nA
Voltage - Input Offset
300 μV
120 μV
Current - Supply
3.1mA (x2 Channels)
200μA
Current - Output / Channel
48 mA
20 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC