Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
J-FET
General Purpose
Gain Bandwidth Product
10 MHz
13 MHz
Current - Input Bias
1 pA
15 nA
Voltage - Input Offset
300 μV
10 μV
Current - Supply
3.1mA (x2 Channels)
3.8mA
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP