Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2072CDRG4
TLE2072CDRG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2072CDRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2072CDRG4 vs TLE2022CDG4
Part No
TLE2072CDRG4
TLE2022CDG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
35 nA
Voltage - Input Offset
300 μV
150 μV
Current - Supply
3.1mA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
48 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC