☰
TLE2072CDRG4
TLE2072CDRG4
Discontinued
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 48870
TLE2072CDRG4 vs TLE2022AMD
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
33 nA
Voltage - Input Offset
300 μV
120 μV
Current - Supply
3.1mA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
48 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC