Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2071CD
TLE2071CD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2071CD Datasheet
History Price: $1.25000
In Stock: 32990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2071CD vs TLE2301INEE4
Part No
TLE2071CD
TLE2301INEE4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
14V/μs
Gain Bandwidth Product
10 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
283 nA
Voltage - Input Offset
490 μV
400 μV
Current - Supply
1.7mA
11mA
Current - Output / Channel
48 mA
1 A
Voltage - Supply Span (Min)
4.5 V
9 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP