☰
TLE2062CD
TLE2062CD
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2062CD Datasheet
History Price: $3.67000
In Stock: 7310
TLE2062CD vs TLE2144CN
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
3.4V/μs
45V/μs
Gain Bandwidth Product
2 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
900 μV
290 μV
Current - Supply
625μA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP