☰
TLE2061MVB
TLE2061MVB
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Texas Instruments
Datasheet:   TLE2061MVB Datasheet
History Price: Active
In Stock: 49370
TLE2061MVB vs TLE2161ACD
Series
-
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Last Time Buy
Amplifier Type
-
J-FET
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 pA
Voltage - Input Offset
-
500 μV
Current - Supply
-
290μA
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
-
7 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC