Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Tape & Reel (TR)
Amplifier Type
-
General Purpose
Output Type
-
Rail-to-Rail
Gain Bandwidth Product
-
5.9 MHz
Current - Input Bias
-
700 nA
Voltage - Input Offset
-
290 μV
Current - Supply
-
6.9mA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC