☰
TLE2037CDR
TLE2037CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2037CDR Datasheet
History Price: $1.88850
In Stock: 42720
TLE2037CDR vs TLE2662IDWR
Series
Excalibur
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
7.5V/μs
-
Gain Bandwidth Product
50 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
15 nA
-
Voltage - Input Offset
20 μV
-
Current - Supply
3.8mA
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
8 V
-
Voltage - Supply Span (Max)
38 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-