Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2037AMD
TLE2037AMD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2037AMD Datasheet
History Price: $5.07000
In Stock: 1680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2037AMD vs TLE2037MD
Part No
TLE2037AMD
TLE2037MD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
7.5V/μs
7.5V/μs
Gain Bandwidth Product
50 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
10 μV
20 μV
Current - Supply
3.8mA
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC