Series
Automotive, AEC-Q100, Excalibur
Excalibur
Status
Active
Discontinued
Amplifier Type
General Purpose
J-FET
Gain Bandwidth Product
13 MHz
10 MHz
Current - Input Bias
15 nA
20 pA
Voltage - Input Offset
20 μV
470 μV
Current - Supply
3.8mA
1.7mA
Current - Output / Channel
50 mA
48 mA
Voltage - Supply Span (Min)
8 V
4.5 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC